Capital Lighting, Inc. 28242 Lamps-Floor Lamps 391511

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 67.75 Length 67.75 Bulb Qty: 1 Wattage: 150 Finish: Mocha Bronze Glaze Weight: 22 Product Name: One Light Floor Lamp UPC: 792977282427 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 67.75 Length 67.75 Bulb Qty: 1 Wattage: 150 Finish: Mocha Bronze Glaze Weight: 22 Product Name: One Light Floor Lamp UPC: 792977282427 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
28242 Lamps-Floor Lamps - 391511 - Capital Lighting, Inc.
Columbus, OH, USA
28242 Lamps-Floor Lamps
391511
28242 Lamps-Floor Lamps 391511
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 67.75 Length 67.75 Bulb Qty: 1 Wattage: 150 Finish: Mocha Bronze Glaze Weight: 22 Product Name: One Light Floor Lamp UPC: 792977282427 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 67.75
Length 67.75
Bulb
Qty: 1
Wattage: 150
Finish: Mocha Bronze Glaze
Weight: 22
Product Name: One Light Floor Lamp
UPC: 792977282427
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391511
Product Name 28242 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details