Capital Lighting, Inc. 29293-1 Lamps-Table Lamps 391509

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 41.75 Length 41.75 Bulb Qty: 1 Wattage: 100 Finish: Dark Bronze Weight: 10 Product Name: One Light Up / Down Lighting Table Lamp UPC: 792977292938 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 41.75 Length 41.75 Bulb Qty: 1 Wattage: 100 Finish: Dark Bronze Weight: 10 Product Name: One Light Up / Down Lighting Table Lamp UPC: 792977292938 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29293-1 Lamps-Table Lamps - 391509 - Capital Lighting, Inc.
Columbus, OH, USA
29293-1 Lamps-Table Lamps
391509
29293-1 Lamps-Table Lamps 391509
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 41.75 Length 41.75 Bulb Qty: 1 Wattage: 100 Finish: Dark Bronze Weight: 10 Product Name: One Light Up / Down Lighting Table Lamp UPC: 792977292938 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 41.75
Length 41.75
Bulb
Qty: 1
Wattage: 100
Finish: Dark Bronze
Weight: 10
Product Name: One Light Up / Down Lighting Table Lamp
UPC: 792977292938
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391509
Product Name 29293-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details