Capital Lighting, Inc. 29724-1 Lamps-Table Lamps 391501

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 27.75 Length 27.75 Bulb Qty: 1 Wattage: 100 Finish: Chrome Plated Weight: 7 Product Name: One Light Table Lamps UPC: 792977297247 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 27.75 Length 27.75 Bulb Qty: 1 Wattage: 100 Finish: Chrome Plated Weight: 7 Product Name: One Light Table Lamps UPC: 792977297247 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

Suppliers

Company
Product
Description
Supplier Links
29724-1 Lamps-Table Lamps - 391501 - Capital Lighting, Inc.
Columbus, OH, USA
29724-1 Lamps-Table Lamps
391501
29724-1 Lamps-Table Lamps 391501
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 27.75 Length 27.75 Bulb Qty: 1 Wattage: 100 Finish: Chrome Plated Weight: 7 Product Name: One Light Table Lamps UPC: 792977297247 Category: Lamps Shipped Via: Ups Designer: Carolyn Kinder

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 27.75
Length 27.75
Bulb
Qty: 1
Wattage: 100
Finish: Chrome Plated
Weight: 7
Product Name: One Light Table Lamps
UPC: 792977297247
Category: Lamps
Shipped Via: Ups
Designer: Carolyn Kinder

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391501
Product Name 29724-1 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details