Capital Lighting, Inc. 21223 Mid. Chandeliers-Glass Up 391236

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 29.13 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tuscan Bronze Weight: 36 Product Name: Five Light Chandelier UPC: 792977212233 Category: Lighting Fixtures Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 29.13 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tuscan Bronze Weight: 36 Product Name: Five Light Chandelier UPC: 792977212233 Category: Lighting Fixtures Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
21223 Mid. Chandeliers-Glass Up - 391236 - Capital Lighting, Inc.
Columbus, OH, USA
21223 Mid. Chandeliers-Glass Up
391236
21223 Mid. Chandeliers-Glass Up 391236
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 29.13 Bulb Type: Medium Qty: 5 Wattage: 60 Finish: Tuscan Bronze Weight: 36 Product Name: Five Light Chandelier UPC: 792977212233 Category: Lighting Fixtures Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 29.13
Bulb
Type: Medium
Qty: 5
Wattage: 60
Finish: Tuscan Bronze
Weight: 36
Product Name: Five Light Chandelier
UPC: 792977212233
Category: Lighting Fixtures
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391236
Product Name 21223 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details