Capital Lighting, Inc. 104887 Mid. Chandeliers-Glass Down 391067

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 36.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Green Product Name: Six Light Ceiling Fixture UPC: 705696071081 Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 36.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Green Product Name: Six Light Ceiling Fixture UPC: 705696071081 Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
104887 Mid. Chandeliers-Glass Down - 391067 - Capital Lighting, Inc.
Columbus, OH, USA
104887 Mid. Chandeliers-Glass Down
391067
104887 Mid. Chandeliers-Glass Down 391067
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 36.00 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Green Product Name: Six Light Ceiling Fixture UPC: 705696071081 Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 36.00
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Green
Product Name: Six Light Ceiling Fixture
UPC: 705696071081
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 391067
Product Name 104887 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2105498 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details