Capital Lighting, Inc. LK4520OB Fans-Light Kits 390357

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.65 Height: 6.65 Length 6.65 Bulb Type: CFL Wattage: 13 Finish: Oil - Rubbed Bronze Weight: 2.5 Product Name: Involution Light Kit UPC: 840506051775 Category: Lights Glass: Opal Frosted Safety Listing: Damp Manufacturer's Warranty: Lifetime Designer: 4
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.65 Height: 6.65 Length 6.65 Bulb Type: CFL Wattage: 13 Finish: Oil - Rubbed Bronze Weight: 2.5 Product Name: Involution Light Kit UPC: 840506051775 Category: Lights Glass: Opal Frosted Safety Listing: Damp Manufacturer's Warranty: Lifetime Designer: 4

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
LK4520OB Fans-Light Kits
390357
LK4520OB Fans-Light Kits 390357
PRODUCT DETAILS / SPECS Width/Dia: 7.65 Height: 6.65 Length 6.65 Bulb Type: CFL Wattage: 13 Finish: Oil - Rubbed Bronze Weight: 2.5 Product Name: Involution Light Kit UPC: 840506051775 Category: Lights Glass: Opal Frosted Safety Listing: Damp Manufacturer's Warranty: Lifetime Designer: 4

PRODUCT DETAILS / SPECS
Width/Dia: 7.65
Height: 6.65
Length 6.65
Bulb
Type: CFL
Wattage: 13
Finish: Oil - Rubbed Bronze
Weight: 2.5
Product Name: Involution Light Kit
UPC: 840506051775
Category: Lights
Glass: Opal Frosted
Safety Listing: Damp
Manufacturer's Warranty: Lifetime
Designer: 4

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390357
Product Name LK4520OB Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947687 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details