Capital Lighting, Inc. LK4620PN Fans-Light Kits 390354

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.11 Height: 6.25 Length 6.25 Bulb Type: Candelabra Wattage: 13 Finish: Polished Nickel Weight: 2.21 Product Name: Light Kit UPC: 840506055629 Category: Lights Glass: Opal Safety Listing: Dry Manufacturer's Warranty: Lifetime Designer: 4
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.11 Height: 6.25 Length 6.25 Bulb Type: Candelabra Wattage: 13 Finish: Polished Nickel Weight: 2.21 Product Name: Light Kit UPC: 840506055629 Category: Lights Glass: Opal Safety Listing: Dry Manufacturer's Warranty: Lifetime Designer: 4

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
LK4620PN Fans-Light Kits
390354
LK4620PN Fans-Light Kits 390354
PRODUCT DETAILS / SPECS Width/Dia: 7.11 Height: 6.25 Length 6.25 Bulb Type: Candelabra Wattage: 13 Finish: Polished Nickel Weight: 2.21 Product Name: Light Kit UPC: 840506055629 Category: Lights Glass: Opal Safety Listing: Dry Manufacturer's Warranty: Lifetime Designer: 4

PRODUCT DETAILS / SPECS
Width/Dia: 7.11
Height: 6.25
Length 6.25
Bulb
Type: Candelabra
Wattage: 13
Finish: Polished Nickel
Weight: 2.21
Product Name: Light Kit
UPC: 840506055629
Category: Lights
Glass: Opal
Safety Listing: Dry
Manufacturer's Warranty: Lifetime
Designer: 4

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390354
Product Name LK4620PN Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318167 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details