Capital Lighting, Inc. 87-9903-99 Lamps-Floor Lamps 390283

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 59.00 Bulb Type: Medium Qty: 1 Finish: Steel Weight: 30
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 59.00 Bulb Type: Medium Qty: 1 Finish: Steel Weight: 30

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-9903-99 Lamps-Floor Lamps
390283
87-9903-99 Lamps-Floor Lamps 390283
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 59.00 Bulb Type: Medium Qty: 1 Finish: Steel Weight: 30

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 59.00
Bulb
Type: Medium
Qty: 1
Finish: Steel
Weight: 30

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390283
Product Name 87-9903-99 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details