Capital Lighting, Inc. 84-9525-68 Mid. Chandeliers-Drum Shades 390267

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.11 Bulb Type: Candelabra Wattage: 60 Finish: Walnut-Bronze Rust Weight: 6.96 Product Name: Chandelier Category: Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.11 Bulb Type: Candelabra Wattage: 60 Finish: Walnut-Bronze Rust Weight: 6.96 Product Name: Chandelier Category: Fixture

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
84-9525-68 Mid. Chandeliers-Drum Shades
390267
84-9525-68 Mid. Chandeliers-Drum Shades 390267
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.11 Bulb Type: Candelabra Wattage: 60 Finish: Walnut-Bronze Rust Weight: 6.96 Product Name: Chandelier Category: Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 23.11
Bulb
Type: Candelabra
Wattage: 60
Finish: Walnut-Bronze Rust
Weight: 6.96
Product Name: Chandelier
Category: Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390267
Product Name 84-9525-68 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details