Capital Lighting, Inc. 87-1555A-43 Lamps-Table Lamps 390265

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome/Applejack Weight: 6 Category: Tl
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome/Applejack Weight: 6 Category: Tl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-1555A-43 Lamps-Table Lamps
390265
87-1555A-43 Lamps-Table Lamps 390265
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome/Applejack Weight: 6 Category: Tl

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome/Applejack
Weight: 6
Category: Tl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390265
Product Name 87-1555A-43 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details