Capital Lighting, Inc. 85-2550-38 Lamps-Floor Lamps 390264

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 62.00 Bulb Wattage: 150 Finish: Beige Breton Weight: 31 Category: Fl
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 62.00 Bulb Wattage: 150 Finish: Beige Breton Weight: 31 Category: Fl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
85-2550-38 Lamps-Floor Lamps
390264
85-2550-38 Lamps-Floor Lamps 390264
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 62.00 Bulb Wattage: 150 Finish: Beige Breton Weight: 31 Category: Fl

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 62.00
Bulb
Wattage: 150
Finish: Beige Breton
Weight: 31
Category: Fl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390264
Product Name 85-2550-38 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details