Capital Lighting, Inc. 87-1555-95 Lamps-Table Lamps 390262

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome/Turquoise Weight: 5 Category: Tl
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome/Turquoise Weight: 5 Category: Tl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-1555-95 Lamps-Table Lamps
390262
87-1555-95 Lamps-Table Lamps 390262
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 23.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Chrome/Turquoise Weight: 5 Category: Tl

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 23.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Chrome/Turquoise
Weight: 5
Category: Tl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390262
Product Name 87-1555-95 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details