Capital Lighting, Inc. 87-134-10 Lamps-Table Lamps 390260

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bone Weight: 21 Category: Tl
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bone Weight: 21 Category: Tl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-134-10 Lamps-Table Lamps
390260
87-134-10 Lamps-Table Lamps 390260
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 35.75 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Bone Weight: 21 Category: Tl

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 35.75
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Bone
Weight: 21
Category: Tl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390260
Product Name 87-134-10 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details