Capital Lighting, Inc. 87-6921-07 Lamps-Table Lamps 390257

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 37.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Satin Weight: 14 Product Name: One Light Table Lamp Category: Tl
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 37.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Satin Weight: 14 Product Name: One Light Table Lamp Category: Tl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6921-07 Lamps-Table Lamps
390257
87-6921-07 Lamps-Table Lamps 390257
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 37.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Black Satin Weight: 14 Product Name: One Light Table Lamp Category: Tl

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 37.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Black Satin
Weight: 14
Product Name: One Light Table Lamp
Category: Tl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390257
Product Name 87-6921-07 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details