Capital Lighting, Inc. 87-6955-26 Lamps-Table Lamps 390256

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver Mercure Weight: 9 Product Name: One Light Glass Vase Category: Tl
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver Mercure Weight: 9 Product Name: One Light Glass Vase Category: Tl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6955-26 Lamps-Table Lamps
390256
87-6955-26 Lamps-Table Lamps 390256
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 27.50 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Silver Mercure Weight: 9 Product Name: One Light Glass Vase Category: Tl

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 27.50
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Silver Mercure
Weight: 9
Product Name: One Light Glass Vase
Category: Tl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390256
Product Name 87-6955-26 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details