Capital Lighting, Inc. 87-6967-20 Lamps-Floor Lamps 390255

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 59.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Weight: 23.32 Category: Tl
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 59.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Weight: 23.32 Category: Tl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6967-20 Lamps-Floor Lamps
390255
87-6967-20 Lamps-Floor Lamps 390255
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 59.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Bronze Weight: 23.32 Category: Tl

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 59.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Bronze
Weight: 23.32
Category: Tl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390255
Product Name 87-6967-20 Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details