Capital Lighting, Inc. 87-6952-63 Lamps-Table Lamps 390254

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Taupe Splatter Weight: 13.5 Product Name: One Light Table Lamp Category: Tl
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Taupe Splatter Weight: 13.5 Product Name: One Light Table Lamp Category: Tl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6952-63 Lamps-Table Lamps
390254
87-6952-63 Lamps-Table Lamps 390254
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 30.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Taupe Splatter Weight: 13.5 Product Name: One Light Table Lamp Category: Tl

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 30.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Taupe Splatter
Weight: 13.5
Product Name: One Light Table Lamp
Category: Tl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390254
Product Name 87-6952-63 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details