Capital Lighting, Inc. 87-6956-27 Lamps-Table Lamps 390253

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Smoke Mercure Weight: 8 Product Name: One Light Glass Vase Category: Tl
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Smoke Mercure Weight: 8 Product Name: One Light Glass Vase Category: Tl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6956-27 Lamps-Table Lamps
390253
87-6956-27 Lamps-Table Lamps 390253
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 24.12 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Smoke Mercure Weight: 8 Product Name: One Light Glass Vase Category: Tl

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 24.12
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Smoke Mercure
Weight: 8
Product Name: One Light Glass Vase
Category: Tl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390253
Product Name 87-6956-27 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2306140 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details