Capital Lighting, Inc. 1013BK Exterior -Post/Pier Head 390247

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Type: Incandescent Qty: 1 Wattage: 100 Finish: Black Weight: 2.95 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209101326 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Type: Incandescent Qty: 1 Wattage: 100 Finish: Black Weight: 2.95 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209101326 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
1013BK Exterior -Post/Pier Head
390247
1013BK Exterior -Post/Pier Head 390247
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 17.00 Bulb Type: Incandescent Qty: 1 Wattage: 100 Finish: Black Weight: 2.95 Product Name: One Light Outdoor Pole/Post Lantern UPC: 783209101326 Category: Outdoor Pole/Post Mount Glass: Seedy Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 17.00
Bulb
Type: Incandescent
Qty: 1
Wattage: 100
Finish: Black
Weight: 2.95
Product Name: One Light Outdoor Pole/Post Lantern
UPC: 783209101326
Category: Outdoor Pole/Post Mount
Glass: Seedy
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390247
Product Name 1013BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details