Capital Lighting, Inc. 1024WT Exterior -Wall Mount 390244

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 7 Bulb Type: Incandescent Qty: 1 Wattage: 100 Finish: White Weight: 2.75 Product Name: One Light Outdoor Wall Lantern UPC: 783209102460 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 7 Bulb Type: Incandescent Qty: 1 Wattage: 100 Finish: White Weight: 2.75 Product Name: One Light Outdoor Wall Lantern UPC: 783209102460 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
1024WT Exterior -Wall Mount
390244
1024WT Exterior -Wall Mount 390244
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 12.00 Extension: 7 Bulb Type: Incandescent Qty: 1 Wattage: 100 Finish: White Weight: 2.75 Product Name: One Light Outdoor Wall Lantern UPC: 783209102460 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 12.00
Extension: 7
Bulb
Type: Incandescent
Qty: 1
Wattage: 100
Finish: White
Weight: 2.75
Product Name: One Light Outdoor Wall Lantern
UPC: 783209102460
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390244
Product Name 1024WT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details