Capital Lighting, Inc. 87-6692-7W Lamps-Table Lamps 390237

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.06 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Sand Weight: 16 Category: Tl
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.06 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Sand Weight: 16 Category: Tl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6692-7W Lamps-Table Lamps
390237
87-6692-7W Lamps-Table Lamps 390237
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.06 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: White Sand Weight: 16 Category: Tl

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.06
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: White Sand
Weight: 16
Category: Tl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390237
Product Name 87-6692-7W Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2700782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details