Capital Lighting, Inc. 87-6842-99 Lamps-Table Lamps 390223

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 28.31 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel/Brushed Steel Weight: 14 Product Name: One Light Table Lamp Category: Tl
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 28.31 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel/Brushed Steel Weight: 14 Product Name: One Light Table Lamp Category: Tl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6842-99 Lamps-Table Lamps
390223
87-6842-99 Lamps-Table Lamps 390223
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 28.31 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel/Brushed Steel Weight: 14 Product Name: One Light Table Lamp Category: Tl

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 28.31
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel/Brushed Steel
Weight: 14
Product Name: One Light Table Lamp
Category: Tl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390223
Product Name 87-6842-99 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details