Capital Lighting, Inc. 87-6778-9G Lamps-Table Lamps 390219

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Fruitwood Weight: 16 Product Name: One Light Table Lamp Category: Tl
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Fruitwood Weight: 16 Product Name: One Light Table Lamp Category: Tl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6778-9G Lamps-Table Lamps
390219
87-6778-9G Lamps-Table Lamps 390219
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 32.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Dark Fruitwood Weight: 16 Product Name: One Light Table Lamp Category: Tl

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 32.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Dark Fruitwood
Weight: 16
Product Name: One Light Table Lamp
Category: Tl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390219
Product Name 87-6778-9G Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details