Capital Lighting, Inc. 87-6786-05 Lamps-Table Lamps 390217

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Coralline Ivory Weight: 7.48 Product Name: One Light Jar Category: Tl
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Coralline Ivory Weight: 7.48 Product Name: One Light Jar Category: Tl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6786-05 Lamps-Table Lamps
390217
87-6786-05 Lamps-Table Lamps 390217
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 29.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Coralline Ivory Weight: 7.48 Product Name: One Light Jar Category: Tl

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 29.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Coralline Ivory
Weight: 7.48
Product Name: One Light Jar
Category: Tl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390217
Product Name 87-6786-05 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details