Capital Lighting, Inc. 87-6832-77 Lamps-Table Lamps 390208

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.84 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Green Weight: 22 Product Name: One Light Table Lamp Category: Tl
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.84 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Green Weight: 22 Product Name: One Light Table Lamp Category: Tl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6832-77 Lamps-Table Lamps
390208
87-6832-77 Lamps-Table Lamps 390208
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 29.84 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Green Weight: 22 Product Name: One Light Table Lamp Category: Tl

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 29.84
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Green
Weight: 22
Product Name: One Light Table Lamp
Category: Tl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390208
Product Name 87-6832-77 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details