Capital Lighting, Inc. 87-6830-45 Lamps-Table Lamps 390205

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.59 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Blue Swirls Weight: 10 Category: Tl
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.59 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Blue Swirls Weight: 10 Category: Tl

Suppliers

Company
Product
Description
Supplier Links
Columbus, OH, USA
87-6830-45 Lamps-Table Lamps
390205
87-6830-45 Lamps-Table Lamps 390205
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 30.59 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Blue Swirls Weight: 10 Category: Tl

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 30.59
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Blue Swirls
Weight: 10
Category: Tl

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 390205
Product Name 87-6830-45 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892357 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 290mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details