Capital Lighting, Inc. MP-512-RD/CH Mini Pendants-Cable 379892

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.63 Bulb Finish: Red/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576173566 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.63 Bulb Finish: Red/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576173566 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-512-RD/CH Mini Pendants-Cable - 379892 - Capital Lighting, Inc.
Columbus, OH, USA
MP-512-RD/CH Mini Pendants-Cable
379892
MP-512-RD/CH Mini Pendants-Cable 379892
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.63 Bulb Finish: Red/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576173566 Category: Pendant Glass: Red Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 2.63
Bulb
Finish: Red/Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576173566
Category: Pendant
Glass: Red
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 379892
Product Name MP-512-RD/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details