Capital Lighting, Inc. MP-517-WT/BN Mini Pendants-Cable 379881

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 2.63 Bulb Finish: White/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176697 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 2.63 Bulb Finish: White/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176697 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-517-WT/BN Mini Pendants-Cable - 379881 - Capital Lighting, Inc.
Columbus, OH, USA
MP-517-WT/BN Mini Pendants-Cable
379881
MP-517-WT/BN Mini Pendants-Cable 379881
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 2.63 Bulb Finish: White/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576176697 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 2.63
Bulb
Finish: White/Brushed Nickel
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576176697
Category: Pendant
Glass: White
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 379881
Product Name MP-517-WT/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2215293 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.47m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details