Capital Lighting, Inc. MP-LED512-WT/BN Mini Pendants-Cable 379870

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.63 Bulb Finish: White/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576174129 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.63 Bulb Finish: White/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576174129 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED512-WT/BN Mini Pendants-Cable - 379870 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED512-WT/BN Mini Pendants-Cable
379870
MP-LED512-WT/BN Mini Pendants-Cable 379870
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.63 Bulb Finish: White/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576174129 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 2.63
Bulb
Finish: White/Brushed Nickel
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576174129
Category: Pendant
Glass: White
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 379870
Product Name MP-LED512-WT/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details