Capital Lighting, Inc. MP-LED515-MF/CH Mini Pendants-Cable 379859

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.50 Bulb Finish: Millefiore/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576176529 Category: Pendant Glass: Millefiore Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.50 Bulb Finish: Millefiore/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576176529 Category: Pendant Glass: Millefiore Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED515-MF/CH Mini Pendants-Cable - 379859 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED515-MF/CH Mini Pendants-Cable
379859
MP-LED515-MF/CH Mini Pendants-Cable 379859
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.50 Bulb Finish: Millefiore/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576176529 Category: Pendant Glass: Millefiore Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 5.50
Bulb
Finish: Millefiore/Chrome
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576176529
Category: Pendant
Glass: Millefiore
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 379859
Product Name MP-LED515-MF/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details