Capital Lighting, Inc. MP-513-AM/BN Mini Pendants-Cable 379848

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 4.75 Bulb Finish: Amber/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576174273 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 4.75 Bulb Finish: Amber/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576174273 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-513-AM/BN Mini Pendants-Cable - 379848 - Capital Lighting, Inc.
Columbus, OH, USA
MP-513-AM/BN Mini Pendants-Cable
379848
MP-513-AM/BN Mini Pendants-Cable 379848
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 4.75 Bulb Finish: Amber/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576174273 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 5.38
Height: 4.75
Bulb
Finish: Amber/Brushed Nickel
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576174273
Category: Pendant
Glass: Amber
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 379848
Product Name MP-513-AM/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892346 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details