Capital Lighting, Inc. MP-513-WT/BN Mini Pendants-Cable 379837

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 4.75 Bulb Finish: White/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576174631 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 4.75 Bulb Finish: White/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576174631 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-513-WT/BN Mini Pendants-Cable - 379837 - Capital Lighting, Inc.
Columbus, OH, USA
MP-513-WT/BN Mini Pendants-Cable
379837
MP-513-WT/BN Mini Pendants-Cable 379837
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 4.75 Bulb Finish: White/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576174631 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 5.38
Height: 4.75
Bulb
Finish: White/Brushed Nickel
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576174631
Category: Pendant
Glass: White
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 379837
Product Name MP-513-WT/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details