Capital Lighting, Inc. MP-513-WT/CH Mini Pendants-Cable 379834

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 4.75 Bulb Finish: White/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576174662 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 4.75 Bulb Finish: White/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576174662 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-513-WT/CH Mini Pendants-Cable - 379834 - Capital Lighting, Inc.
Columbus, OH, USA
MP-513-WT/CH Mini Pendants-Cable
379834
MP-513-WT/CH Mini Pendants-Cable 379834
PRODUCT DETAILS / SPECS Width/Dia: 5.38 Height: 4.75 Bulb Finish: White/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576174662 Category: Pendant Glass: White Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 5.38
Height: 4.75
Bulb
Finish: White/Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576174662
Category: Pendant
Glass: White
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 379834
Product Name MP-513-WT/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details