Capital Lighting, Inc. MP-515-MF/CH Mini Pendants-Cable 379826

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.50 Bulb Finish: Millefiore/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179735 Category: Pendant Glass: Millefiore Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.50 Bulb Finish: Millefiore/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179735 Category: Pendant Glass: Millefiore Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-515-MF/CH Mini Pendants-Cable - 379826 - Capital Lighting, Inc.
Columbus, OH, USA
MP-515-MF/CH Mini Pendants-Cable
379826
MP-515-MF/CH Mini Pendants-Cable 379826
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.50 Bulb Finish: Millefiore/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179735 Category: Pendant Glass: Millefiore Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 5.50
Bulb
Finish: Millefiore/Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576179735
Category: Pendant
Glass: Millefiore
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 379826
Product Name MP-515-MF/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229672 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.55m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details