Capital Lighting, Inc. MP-LED515-AM/BN Mini Pendants-Cable 379822

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.50 Bulb Finish: Amber/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576175478 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.50 Bulb Finish: Amber/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576175478 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED515-AM/BN Mini Pendants-Cable - 379822 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED515-AM/BN Mini Pendants-Cable
379822
MP-LED515-AM/BN Mini Pendants-Cable 379822
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.50 Bulb Finish: Amber/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576175478 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 5.50
Bulb
Finish: Amber/Brushed Nickel
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576175478
Category: Pendant
Glass: Amber
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 379822
Product Name MP-LED515-AM/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details