Capital Lighting, Inc. MP-515-AM/CH Mini Pendants-Cable 379820

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.50 Bulb Finish: Amber/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179674 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.50 Bulb Finish: Amber/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179674 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-515-AM/CH Mini Pendants-Cable - 379820 - Capital Lighting, Inc.
Columbus, OH, USA
MP-515-AM/CH Mini Pendants-Cable
379820
MP-515-AM/CH Mini Pendants-Cable 379820
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.50 Bulb Finish: Amber/Chrome Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179674 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 5.50
Bulb
Finish: Amber/Chrome
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576179674
Category: Pendant
Glass: Amber
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 379820
Product Name MP-515-AM/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1945839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.29 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details