Capital Lighting, Inc. MP-LED515-AM/DB Mini Pendants-Cable 379813

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.50 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576175539 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.50 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576175539 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED515-AM/DB Mini Pendants-Cable - 379813 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED515-AM/DB Mini Pendants-Cable
379813
MP-LED515-AM/DB Mini Pendants-Cable 379813
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.50 Bulb Finish: Dark Bronze Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576175539 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 5.50
Bulb
Finish: Dark Bronze
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576175539
Category: Pendant
Glass: Amber
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 379813
Product Name MP-LED515-AM/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details