Capital Lighting, Inc. QP-LED515-AM/DB Mini Pendants-Cable 379810

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.50 Bulb Finish: Dark Bronze Product Name: Quick Connect Socket Set W/ Glass Shade UPC: 790576175447 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.50 Bulb Finish: Dark Bronze Product Name: Quick Connect Socket Set W/ Glass Shade UPC: 790576175447 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
QP-LED515-AM/DB Mini Pendants-Cable - 379810 - Capital Lighting, Inc.
Columbus, OH, USA
QP-LED515-AM/DB Mini Pendants-Cable
379810
QP-LED515-AM/DB Mini Pendants-Cable 379810
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 5.50 Bulb Finish: Dark Bronze Product Name: Quick Connect Socket Set W/ Glass Shade UPC: 790576175447 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 5.50
Bulb
Finish: Dark Bronze
Product Name: Quick Connect Socket Set W/ Glass Shade
UPC: 790576175447
Category: Pendant
Glass: Amber
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 379810
Product Name QP-LED515-AM/DB Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details