Capital Lighting, Inc. MP-LED512-BL/CH Mini Pendants-Cable 379552

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.63 Bulb Finish: Blue/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576173016 Category: Pendant Glass: Blue Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.63 Bulb Finish: Blue/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576173016 Category: Pendant Glass: Blue Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED512-BL/CH Mini Pendants-Cable - 379552 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED512-BL/CH Mini Pendants-Cable
379552
MP-LED512-BL/CH Mini Pendants-Cable 379552
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.63 Bulb Finish: Blue/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576173016 Category: Pendant Glass: Blue Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 2.63
Bulb
Finish: Blue/Chrome
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576173016
Category: Pendant
Glass: Blue
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 379552
Product Name MP-LED512-BL/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details