Capital Lighting, Inc. MP-LED512-AM/CH Mini Pendants-Cable 379521

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.63 Bulb Finish: Amber/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576172606 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.63 Bulb Finish: Amber/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576172606 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED512-AM/CH Mini Pendants-Cable - 379521 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED512-AM/CH Mini Pendants-Cable
379521
MP-LED512-AM/CH Mini Pendants-Cable 379521
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.63 Bulb Finish: Amber/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576172606 Category: Pendant Glass: Amber Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 2.63
Bulb
Finish: Amber/Chrome
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576172606
Category: Pendant
Glass: Amber
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 379521
Product Name MP-LED512-AM/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details