Capital Lighting, Inc. AP-7RE-CH Island/Pool Table-4 Light + 379087

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Bulb Qty: 7 Finish: Chrome Weight: 7.98 Product Name: Pendant 7Light W/Rectangular Canopy UPC: 790576065670 Category: Adjustable Pendant Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ap-7re.pdf
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Bulb Qty: 7 Finish: Chrome Weight: 7.98 Product Name: Pendant 7Light W/Rectangular Canopy UPC: 790576065670 Category: Adjustable Pendant Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ap-7re.pdf

Suppliers

Company
Product
Description
Supplier Links
AP-7RE-CH Island/Pool Table-4 Light + - 379087 - Capital Lighting, Inc.
Columbus, OH, USA
AP-7RE-CH Island/Pool Table-4 Light +
379087
AP-7RE-CH Island/Pool Table-4 Light + 379087
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Bulb Qty: 7 Finish: Chrome Weight: 7.98 Product Name: Pendant 7Light W/Rectangular Canopy UPC: 790576065670 Category: Adjustable Pendant Manufacturer's Warranty: 5 Years Instruction: http://www.waclighti ng.com/data/TOO Parts Diagram: http://www.waclighti ng.com/data/TOOLS_SP EC/ap-7re.pdf

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Bulb
Qty: 7
Finish: Chrome
Weight: 7.98
Product Name: Pendant 7Light W/Rectangular Canopy
UPC: 790576065670
Category: Adjustable Pendant
Manufacturer's Warranty: 5 Years
Instruction: http://www.waclighting.com/data/TOO
Parts Diagram: http://www.waclighting.com/data/TOOLS_SPEC/ap-7re.pdf

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 379087
Product Name AP-7RE-CH Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details