Capital Lighting, Inc. UPTR8701IS Sconces-Other 378999

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 4 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Imperial Silver Weight: 7 Product Name: One Light Wall Fixture UPC: 611728183359 Category: Wall Sconce Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 4 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Imperial Silver Weight: 7 Product Name: One Light Wall Fixture UPC: 611728183359 Category: Wall Sconce Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
UPTR8701IS Sconces-Other - 378999 - Capital Lighting, Inc.
Columbus, OH, USA
UPTR8701IS Sconces-Other
378999
UPTR8701IS Sconces-Other 378999
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 10.00 Extension: 4 Bulb Type: A-19 Qty: 1 Wattage: 60 Finish: Imperial Silver Weight: 7 Product Name: One Light Wall Fixture UPC: 611728183359 Category: Wall Sconce Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 10.00
Extension: 4
Bulb
Type: A-19
Qty: 1
Wattage: 60
Finish: Imperial Silver
Weight: 7
Product Name: One Light Wall Fixture
UPC: 611728183359
Category: Wall Sconce
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 378999
Product Name UPTR8701IS Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details