Capital Lighting, Inc. VTIN8603C Bathroom Fixtures-Three Lights 378998

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 6.50 Length 6.50 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728181553 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 6.50 Length 6.50 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728181553 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
VTIN8603C Bathroom Fixtures-Three Lights - 378998 - Capital Lighting, Inc.
Columbus, OH, USA
VTIN8603C Bathroom Fixtures-Three Lights
378998
VTIN8603C Bathroom Fixtures-Three Lights 378998
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 6.50 Length 6.50 Extension: 6 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 9 Product Name: Three Light Bath Fixture UPC: 611728181553 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 6.50
Length 6.50
Extension: 6
Bulb
Type: G-9
Qty: 3
Wattage: 75
Finish: Polished Chrome
Weight: 9
Product Name: Three Light Bath Fixture
UPC: 611728181553
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 378998
Product Name VTIN8603C Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details