Capital Lighting, Inc. UPTV5103BN Mid. Chandeliers-Glass Down 378996

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 19 Product Name: Three Light Chanelier UPC: 611728183373 Category: Chandelier Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 19 Product Name: Three Light Chanelier UPC: 611728183373 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
UPTV5103BN Mid. Chandeliers-Glass Down - 378996 - Capital Lighting, Inc.
Columbus, OH, USA
UPTV5103BN Mid. Chandeliers-Glass Down
378996
UPTV5103BN Mid. Chandeliers-Glass Down 378996
PRODUCT DETAILS / SPECS Width/Dia: 23.00 Height: 21.00 Bulb Type: A-19 Qty: 3 Wattage: 100 Finish: Brushed Nickel Weight: 19 Product Name: Three Light Chanelier UPC: 611728183373 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 23.00
Height: 21.00
Bulb
Type: A-19
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Weight: 19
Product Name: Three Light Chanelier
UPC: 611728183373
Category: Chandelier
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 378996
Product Name UPTV5103BN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details