Capital Lighting, Inc. UPTV5105BN Mid. Chandeliers-Glass Down 378993

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 28.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 36 Product Name: Five Light Chandelier UPC: 611728183366 Category: Chandelier Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 28.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 36 Product Name: Five Light Chandelier UPC: 611728183366 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
UPTV5105BN Mid. Chandeliers-Glass Down - 378993 - Capital Lighting, Inc.
Columbus, OH, USA
UPTV5105BN Mid. Chandeliers-Glass Down
378993
UPTV5105BN Mid. Chandeliers-Glass Down 378993
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 28.00 Bulb Type: A-19 Qty: 5 Wattage: 100 Finish: Brushed Nickel Weight: 36 Product Name: Five Light Chandelier UPC: 611728183366 Category: Chandelier Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 28.00
Bulb
Type: A-19
Qty: 5
Wattage: 100
Finish: Brushed Nickel
Weight: 36
Product Name: Five Light Chandelier
UPC: 611728183366
Category: Chandelier
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 378993
Product Name UPTV5105BN Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318157 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details