Capital Lighting, Inc. UPYK8603C Bathroom Fixtures-Three Lights 378990

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 5.50 Length 5.50 Extension: 4.5 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 11 Product Name: Three Light Bath Fixture UPC: 611728183144 Category: Bath Glass: Opal Etched Safety Rating: CUL
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 5.50 Length 5.50 Extension: 4.5 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 11 Product Name: Three Light Bath Fixture UPC: 611728183144 Category: Bath Glass: Opal Etched Safety Rating: CUL

Suppliers

Company
Product
Description
Supplier Links
UPYK8603C Bathroom Fixtures-Three Lights - 378990 - Capital Lighting, Inc.
Columbus, OH, USA
UPYK8603C Bathroom Fixtures-Three Lights
378990
UPYK8603C Bathroom Fixtures-Three Lights 378990
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 5.50 Length 5.50 Extension: 4.5 Bulb Type: G-9 Qty: 3 Wattage: 75 Finish: Polished Chrome Weight: 11 Product Name: Three Light Bath Fixture UPC: 611728183144 Category: Bath Glass: Opal Etched Safety Rating: CUL

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 5.50
Length 5.50
Extension: 4.5
Bulb
Type: G-9
Qty: 3
Wattage: 75
Finish: Polished Chrome
Weight: 11
Product Name: Three Light Bath Fixture
UPC: 611728183144
Category: Bath
Glass: Opal Etched
Safety Rating: CUL

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 378990
Product Name UPYK8603C Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details