Capital Lighting, Inc. MP-LED518-DIC/BN Mini Pendants-Cable 377998

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.88 Bulb Finish: Dichroic/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576177335 Category: Pendant Glass: Dichroic Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.88 Bulb Finish: Dichroic/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576177335 Category: Pendant Glass: Dichroic Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED518-DIC/BN Mini Pendants-Cable - 377998 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED518-DIC/BN Mini Pendants-Cable
377998
MP-LED518-DIC/BN Mini Pendants-Cable 377998
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 2.88 Bulb Finish: Dichroic/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576177335 Category: Pendant Glass: Dichroic Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 2.88
Bulb
Finish: Dichroic/Brushed Nickel
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576177335
Category: Pendant
Glass: Dichroic
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377998
Product Name MP-LED518-DIC/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199186 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details