Capital Lighting, Inc. MP-LED524-LB/BN Mini Pendants-Cable 377966

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 8.25 Bulb Finish: Light Blue/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576172514 Category: Pendant Glass: Light Blue Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 8.25 Bulb Finish: Light Blue/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576172514 Category: Pendant Glass: Light Blue Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED524-LB/BN Mini Pendants-Cable - 377966 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED524-LB/BN Mini Pendants-Cable
377966
MP-LED524-LB/BN Mini Pendants-Cable 377966
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 8.25 Bulb Finish: Light Blue/Brushed Nickel Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576172514 Category: Pendant Glass: Light Blue Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 6.13
Height: 8.25
Bulb
Finish: Light Blue/Brushed Nickel
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576172514
Category: Pendant
Glass: Light Blue
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377966
Product Name MP-LED524-LB/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details