Capital Lighting, Inc. MP-LED524-LB/CH Mini Pendants-Cable 377963

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 8.25 Bulb Finish: Light Blue/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576172538 Category: Pendant Glass: Light Blue Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 8.25 Bulb Finish: Light Blue/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576172538 Category: Pendant Glass: Light Blue Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-LED524-LB/CH Mini Pendants-Cable - 377963 - Capital Lighting, Inc.
Columbus, OH, USA
MP-LED524-LB/CH Mini Pendants-Cable
377963
MP-LED524-LB/CH Mini Pendants-Cable 377963
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 8.25 Bulb Finish: Light Blue/Chrome Product Name: Quick Connect Shade W/ Led Monopoint Canopy UPC: 790576172538 Category: Pendant Glass: Light Blue Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 6.13
Height: 8.25
Bulb
Finish: Light Blue/Chrome
Product Name: Quick Connect Shade W/ Led Monopoint Canopy
UPC: 790576172538
Category: Pendant
Glass: Light Blue
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377963
Product Name MP-LED524-LB/CH Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details