Capital Lighting, Inc. MP-524-LB/BN Mini Pendants-Cable 377961

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 8.25 Bulb Finish: Light Blue/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179872 Category: Pendant Glass: Light Blue Manufacturer's Warranty: 5 Years
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 8.25 Bulb Finish: Light Blue/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179872 Category: Pendant Glass: Light Blue Manufacturer's Warranty: 5 Years

Suppliers

Company
Product
Description
Supplier Links
MP-524-LB/BN Mini Pendants-Cable - 377961 - Capital Lighting, Inc.
Columbus, OH, USA
MP-524-LB/BN Mini Pendants-Cable
377961
MP-524-LB/BN Mini Pendants-Cable 377961
PRODUCT DETAILS / SPECS Width/Dia: 6.13 Height: 8.25 Bulb Finish: Light Blue/Brushed Nickel Product Name: Quick Connect Shade W/ Monopoint Canopy UPC: 790576179872 Category: Pendant Glass: Light Blue Manufacturer's Warranty: 5 Years

PRODUCT DETAILS / SPECS
Width/Dia: 6.13
Height: 8.25
Bulb
Finish: Light Blue/Brushed Nickel
Product Name: Quick Connect Shade W/ Monopoint Canopy
UPC: 790576179872
Category: Pendant
Glass: Light Blue
Manufacturer's Warranty: 5 Years

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 377961
Product Name MP-524-LB/BN Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details